Vishay Precision Group Tantalum Capacitors 593D336X9010C2TE3

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D336X9010C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9010C2TE3DKR-ND
Tantalum Capacitors 718-593D336X9010C2TE3DKR-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9010C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9010C2TE3CT-ND
Tantalum Capacitors 718-593D336X9010C2TE3CT-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9010C2TE3TR-ND
Tantalum Capacitors 718-593D336X9010C2TE3TR-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
59-593D336X9010C2TE3
SMD 33uF 10V Capacitor 59-593D336X9010C2TE3
33uF 10V Tantalum Capacitor, 6032 SMD, 10%, 125°C, 300mR Product overview: 593D336X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9010C2TE3 can be used for catalog matching and distributor lookup.

33uF 10V Tantalum Capacitor, 6032 SMD, 10%, 125°C, 300mR Product overview: 593D336X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 593D336X9010C2TE3 - 709154-593D336X9010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 593D336X9010C2TE3
709154-593D336X9010C2TE3
Hard To Find - 593D336X9010C2TE3 709154-593D336X9010C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 709154-593D336X9010C 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 709154-593D336X9010C2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.79mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - 593D336X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9010C2TE3
Tantalum Capacitors 593D336X9010C2TE3
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9010C2TE3
Capacitors - Tantalum Capacitors 593D336X9010C2TE3
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D336X9010C2TE3DKR-ND 718-593D336X9010C2TE3CT-ND 59-593D336X9010C2TE3 709154-593D336X9010C2TE3 593D336X9010C2TE3 593D336X9010C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V Capacitor Hard To Find - 593D336X9010C2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details