Vishay Intertechnology, Inc. Tantalum Capacitors 593D337X9004D2TE3

Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D337X9004D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D337X9004D2TE3-ND
Tantalum Capacitors 593D337X9004D2TE3-ND
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
330UF 4V Capacitor
59-593D337X9004D2TE3
330UF 4V Capacitor 59-593D337X9004D2TE3
CAP TANT 330UF 10% 4V 2917 Product overview: 593D337X9004D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X9004D2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 330UF 10% 4V 2917 Product overview: 593D337X9004D2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X9004D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D337X9004D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D337X9004D2TE3
Tantalum Capacitors 593D337X9004D2TE3
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D337X9004D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D337X9004D2TE3
Capacitors - Tantalum Capacitors 593D337X9004D2TE3
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 593D337X9004D2TE3-ND 59-593D337X9004D2TE3 593D337X9004D2TE3 593D337X9004D2TE3
Product Name Tantalum Capacitors 330UF 4V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details