Vishay Precision Group Tantalum Capacitors 593D226X9010A2TE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D226X9010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9010A2TE3TR-ND
Tantalum Capacitors 718-593D226X9010A2TE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Tantalum Capacitors - 593D226X9010A2TE3 - 1117805-593D226X9010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X9010A2TE3
1117805-593D226X9010A2TE3
Tantalum Capacitors - 593D226X9010A2TE3 1117805-593D226X9010A2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117805-593D226X9010 A2TE3 Packaging: Tape & Reel Length: 3.2 mm Capacitance: 22 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 1.5 Ω Height: 1.6 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 1 V Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117805-593D226X9010A2TE3
Packaging: Tape & Reel
Length: 3.2 mm
Capacitance: 22 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 1.5 Ω
Height: 1.6 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 1 V
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 22UF 10V Capacitor
59-593D226X9010A2TE3
SMD 22UF 10V Capacitor 59-593D226X9010A2TE3
Tantalum Capacitors - Solid SMD 22UF 10V 10% ESR 1500 3216-18 Product overview: 593D226X9010A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 22UF 10V 10% ESR 1500 3216-18 Product overview: 593D226X9010A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay - 01N1945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay
01N1945
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay 01N1945
Capacitor,22uF,10VDC ,10-% Tol,10+% Tol

Capacitor,22uF,10VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D226X9010A2TE3TR-ND 1117805-593D226X9010A2TE3 59-593D226X9010A2TE3 01N1945
Product Name Tantalum Capacitors Tantalum Capacitors - 593D226X9010A2TE3 SMD 22UF 10V Capacitor Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel Reel Tape Reel
RoHS Compliant Yes Yes
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers