Vishay Intertechnology, Inc. Tantalum Capacitors 593D475X0025C2TE3

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D475X0025C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D475X0025C2TE3-ND
Tantalum Capacitors 593D475X0025C2TE3-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D475X0025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D475X0025C2TE3
Tantalum Capacitors 593D475X0025C2TE3
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D475X0025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D475X0025C2TE3
Capacitors - Tantalum Capacitors 593D475X0025C2TE3
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D475X0025C2TE3-ND 593D475X0025C2TE3 593D475X0025C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details