Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X0020C2TE3

Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D336X0020C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D336X0020C2TE3-ND
Tantalum Capacitors 593D336X0020C2TE3-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D336X0020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X0020C2TE3
Capacitors - Tantalum Capacitors 593D336X0020C2TE3
CAP TANT 33UF 20% 20V 2312

CAP TANT 33UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - 593D336X0020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X0020C2TE3
Tantalum Capacitors 593D336X0020C2TE3
CAP TANT 33UF 20% 20V 2312

CAP TANT 33UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D336X0020C2TE3-ND 593D336X0020C2TE3 593D336X0020C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details