15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm
Capacitor,15uF,20VDC
CAP TANT 15UF 10% 20V 2312
CAP TANT 15UF 10% 20V 2312
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 593D156X9020C2TE3-ND | 01N1847 | 593D156X9020C2TE3 | 593D156X9020C2TE3 |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,20Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |