Vishay Intertechnology, Inc. 33UF 20V Capacitor 593D336X9020C2TE3

Description
CAP TANT 33UF 10% 20V 2312 Product overview: 593D336X9020C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 33UF 10% 20V 2312 Product overview: 593D336X9020C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 20V Capacitor
59-593D336X9020C2TE3
33UF 20V Capacitor 59-593D336X9020C2TE3
CAP TANT 33UF 10% 20V 2312 Product overview: 593D336X9020C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020C2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 33UF 10% 20V 2312 Product overview: 593D336X9020C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D336X9020C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9020C2TE3DKR-ND
Tantalum Capacitors 718-593D336X9020C2TE3DKR-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9020C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9020C2TE3TR-ND
Tantalum Capacitors 718-593D336X9020C2TE3TR-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9020C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9020C2TE3CT-ND
Tantalum Capacitors 718-593D336X9020C2TE3CT-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1039370-593D336X9020C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1039370-593D336X9020C2TE3
Capacitors - Tantalum Capacitors 1039370-593D336X9020C2TE3
Win Source Part Number: 1039370-593D336X9020 C2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 593D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 350mOhm Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): T495C336K006ZTE350; TPSC336K010R0375; TR3C336K020C0300; TPSC336K020P0300; TAJC336K010RNJ; 293D336X96R3C2TE3; T499C336K010ATE1K8; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-593D336X9020C2TE 3TR,593D336X9020C2TE 3-ND,718-593D336X902 0C2TE3CT,718-593D336 X9020C2TE3DKR

Win Source Part Number: 1039370-593D336X9020C2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 593D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 350mOhm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): T495C336K006ZTE350; TPSC336K010R0375; TR3C336K020C0300; TPSC336K020P0300; TAJC336K010RNJ; 293D336X96R3C2TE3; T499C336K010ATE1K8;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-593D336X9020C2TE3TR,593D336X9020C2TE3-ND,718-593D336X9020C2TE3CT,718-593D336X9020C2TE3DKR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D336X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9020C2TE3
Capacitors - Tantalum Capacitors 593D336X9020C2TE3
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - 593D336X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9020C2TE3
Tantalum Capacitors 593D336X9020C2TE3
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D336X9020C2TE3 718-593D336X9020C2TE3DKR-ND 718-593D336X9020C2TE3TR-ND 1039370-593D336X9020C2TE3 593D336X9020C2TE3 593D336X9020C2TE3
Product Name 33UF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details