Vishay Intertechnology, Inc. Tantalum Capacitors 593D476X9010D2TE3

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D476X9010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010D2TE3CT-ND
Tantalum Capacitors 718-593D476X9010D2TE3CT-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010D2TE3TR-ND
Tantalum Capacitors 718-593D476X9010D2TE3TR-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9010D2TE3DKR-ND
Tantalum Capacitors 718-593D476X9010D2TE3DKR-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
59-593D476X9010D2TE3
SMD 47uF 10V Capacitor 59-593D476X9010D2TE3
47uF 10V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D476X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010D2TE3 can be used for catalog matching and distributor lookup.

47uF 10V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D476X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9010D2TE3
Capacitors - Tantalum Capacitors 593D476X9010D2TE3
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - 593D476X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9010D2TE3
Tantalum Capacitors 593D476X9010D2TE3
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D476X9010D2TE3CT-ND 718-593D476X9010D2TE3DKR-ND 59-593D476X9010D2TE3 593D476X9010D2TE3 593D476X9010D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details