2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
2.2uF 50V Tantalum Cap, 1.5R ESR, 125C, SMD, 6032 Case Product overview: 593D225X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D225X9050C2TE3
CAP TANT 2.2UF 10% 50V 2312
CAP TANT 2.2UF 10% 50V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D225X9050C2TE3TR-ND | 718-593D225X9050C2TE3DKR-ND | 59-593D225X9050C2TE3 | 593D225X9050C2TE3 | 593D225X9050C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 50V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |