4.7uF 20V Tantalum Capacitor, 3528 SMD, 1R ESR, 125°C Product overview: 593D475X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9020B2TE3
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
CAP, 4.7UF, 20V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:290mA; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 20V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:290mA; Qualification:- RoHS Compliant: Yes
CAP TANT 4.7UF 10% 20V 1411
CAP TANT 4.7UF 10% 20V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D475X9020B2TE3 | 718-593D475X9020B2TE3TR-ND | 718-593D475X9020B2TE3DKR-ND | 66AJ2063 | 593D475X9020B2TE3 | 593D475X9020B2TE3 |
| Product Name | SMD 4.7uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 4.7Uf, 20V, Tant, Case B; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |