Vishay Precision Group Tantalum Capacitors - 593D475X9016B2TE3 593D475X9016B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 856629-593D475X9016B 2TE3 Series: TANTAMOUNT®, 593D Features: 4.7 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D475X9016B2TE 3TR, 718-593D475X9016B2TE 3CT, 593D475X9016B2TE3-ND , 718-593D475X9016B2TE 3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856629-593D475X9016B 2TE3 Series: TANTAMOUNT®, 593D Features: 4.7 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D475X9016B2TE 3TR, 718-593D475X9016B2TE 3CT, 593D475X9016B2TE3-ND , 718-593D475X9016B2TE 3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D475X9016B2TE3 - 856629-593D475X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D475X9016B2TE3
856629-593D475X9016B2TE3
Tantalum Capacitors - 593D475X9016B2TE3 856629-593D475X9016B2TE3
Manufacturer: Vishay Win Source Part Number: 856629-593D475X9016B 2TE3 Series: TANTAMOUNT®, 593D Features: 4.7 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D475X9016B2TE 3TR, 718-593D475X9016B2TE 3CT, 593D475X9016B2TE3-ND , 718-593D475X9016B2TE 3DKR

Manufacturer: Vishay
Win Source Part Number: 856629-593D475X9016B2TE3
Series: TANTAMOUNT®, 593D
Features: 4.7 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-593D475X9016B2TE3TR, 718-593D475X9016B2TE3CT, 593D475X9016B2TE3-ND, 718-593D475X9016B2TE3DKR

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9016B2TE3TR-ND
Tantalum Capacitors 718-593D475X9016B2TE3TR-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9016B2TE3CT-ND
Tantalum Capacitors 718-593D475X9016B2TE3CT-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9016B2TE3DKR-ND
Tantalum Capacitors 718-593D475X9016B2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V Capacitor
59-593D475X9016B2TE3
SMD 4.7uF 16V Capacitor 59-593D475X9016B2TE3
Tantalum Cap 4.7uF 16V 10% 1.5R ESR SMD 125C Product overview: 593D475X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9016B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 16V 10% 1.5R ESR SMD 125C Product overview: 593D475X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D475X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D475X9016B2TE3
Capacitors - Tantalum Capacitors 593D475X9016B2TE3
CAP TANT 4.7UF 10% 16V 1411

CAP TANT 4.7UF 10% 16V 1411

Supplier's Site
Capacitor,4.7Uf,16Vdc,10-% Tol,10+% Tol Vishay - 01N2084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,16Vdc,10-% Tol,10+% Tol Vishay
01N2084
Capacitor,4.7Uf,16Vdc,10-% Tol,10+% Tol Vishay 01N2084
Capacitor,4.7uF,16VD C,10-% Tol,10+% Tol

Capacitor,4.7uF,16VDC,10-% Tol,10+% Tol

Supplier's Site
Tantalum Capacitors - 593D475X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D475X9016B2TE3
Tantalum Capacitors 593D475X9016B2TE3
CAP TANT 4.7UF 10% 16V 1411

CAP TANT 4.7UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856629-593D475X9016B2TE3 718-593D475X9016B2TE3TR-ND 718-593D475X9016B2TE3DKR-ND 59-593D475X9016B2TE3 593D475X9016B2TE3 01N2084 593D475X9016B2TE3
Product Name Tantalum Capacitors - 593D475X9016B2TE3 Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 16V Capacitor Capacitors - Tantalum Capacitors Capacitor,4.7Uf,16Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814587 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details