Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X0016C2TE3

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D336X0016C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X0016C2TE3CT-ND
Tantalum Capacitors 718-593D336X0016C2TE3CT-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X0016C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X0016C2TE3DKR-ND
Tantalum Capacitors 718-593D336X0016C2TE3DKR-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X0016C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X0016C2TE3TR-ND
Tantalum Capacitors 718-593D336X0016C2TE3TR-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-593D336X0016C2TE3
SMD 33uF 16V Capacitor 59-593D336X0016C2TE3
Tantalum Capacitor 33uF 16V 20% 125C SMD 6032 300mR Product overview: 593D336X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0016C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 16V 20% 125C SMD 6032 300mR Product overview: 593D336X0016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X0016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D336X0016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X0016C2TE3
Tantalum Capacitors 593D336X0016C2TE3
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X0016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X0016C2TE3
Capacitors - Tantalum Capacitors 593D336X0016C2TE3
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D336X0016C2TE3CT-ND 718-593D336X0016C2TE3DKR-ND 59-593D336X0016C2TE3 593D336X0016C2TE3 593D336X0016C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-1239-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details