4.7uF 50V Tantalum Capacitor, 2917 SMD Product overview: 593D475X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9050D2TE3
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
Capacitor Tantalum SMT 593D 50V 4.7uF
Capacitor Tantalum SMT 593D 50V 4.7uF
Capacitor Tantalum SMT 593D 50V 4.7uF
CAP TANT 4.7UF 10% 50V 2917
TANTALUM CAPACITOR, 4.7UF 50V 0.6 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 50V, TANT, CASE D ROHS COMPLIANT: YES
CAP, 4.7UF, 50V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 50V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D475X9050D2TE3 | 718-1107-2-ND | 718-1107-6-ND | 6844610 | 6844610P | 593D475X9050D2TE3 | 65K3048 | 70AH0587 | 593D475X9050D2TE3 |
| Product Name | SMD 4.7uF 50V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf 50V 0.6 Ohm 10%, 7343-31; Capacitance Vishay | Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |