Vishay Precision Group SMD 22uF 10V Capacitor 593D226X9010C2TE3

Description
22uF 10V Solid Tantalum Cap, 6032 SMD, 10% Tol, 125C Product overview: 593D226X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 10V Solid Tantalum Cap, 6032 SMD, 10% Tol, 125C Product overview: 593D226X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V Capacitor
59-593D226X9010C2TE3
SMD 22uF 10V Capacitor 59-593D226X9010C2TE3
22uF 10V Solid Tantalum Cap, 6032 SMD, 10% Tol, 125C Product overview: 593D226X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010C2TE3 can be used for catalog matching and distributor lookup.

22uF 10V Solid Tantalum Cap, 6032 SMD, 10% Tol, 125C Product overview: 593D226X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359771-593D226X9010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359771-593D226X9010C2TE3
Capacitors - Tantalum Capacitors 1359771-593D226X9010C2TE3
Win Source Part Number: 1359771-593D226X9010 C2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 345mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359771-593D226X9010C2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 345mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 718-1929-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1929-2-ND
Tantalum Capacitors 718-1929-2-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1929-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1929-1-ND
Tantalum Capacitors 718-1929-1-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1929-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1929-6-ND
Tantalum Capacitors 718-1929-6-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 345mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D226X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9010C2TE3
Capacitors - Tantalum Capacitors 593D226X9010C2TE3
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site
Cap, 22Uf, 10V, Tant, Case C Rohs Compliant Vishay - 70AH0576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case C Rohs Compliant Vishay
70AH0576
Cap, 22Uf, 10V, Tant, Case C Rohs Compliant Vishay 70AH0576
CAP, 22UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay - 01N1948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay
01N1948
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay 01N1948
Capacitor,22uF,10VDC ,10-% Tol,10+% Tol

Capacitor,22uF,10VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9010C2TE3
Tantalum Capacitors 593D226X9010C2TE3
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D226X9010C2TE3 1359771-593D226X9010C2TE3 718-1929-2-ND 718-1929-6-ND 593D226X9010C2TE3 70AH0576 01N1948 593D226X9010C2TE3
Product Name SMD 22uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 22Uf, 10V, Tant, Case C Rohs Compliant Vishay Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details