Vishay Precision Group Tantalum Capacitors 593D226X96R3B2TE3

Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Request a Quote
Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 22OºF, 6.3V tantalum capacitor (part number 66AJ2059) features a molded case with a size code of B (3528 metric). It has a capacitance tolerance of ±10% and a low equivalent series resistance (ESR) of 0.6 ohms. The capacitor is rated for a ripple current of 380mA and is RoHS compliant. It operates effectively within a temperature range of -55°C to +125°C, with voltage derating required above 85°C. This component is suitable for applications in industrial and telecom infrastructure, as well as general-purpose use. The capacitor is compatible with high-volume automatic pick and place equipment, making it a practical choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay 22OºF, 6.3V tantalum capacitor (part number 66AJ2059) features a molded case with a size code of B (3528 metric). It has a capacitance tolerance of ±10% and a low equivalent series resistance (ESR) of 0.6 ohms. The capacitor is rated for a ripple current of 380mA and is RoHS compliant. It operates effectively within a temperature range of -55°C to +125°C, with voltage derating required above 85°C. This component is suitable for applications in industrial and telecom infrastructure, as well as general-purpose use. The capacitor is compatible with high-volume automatic pick and place equipment, making it a practical choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D226X96R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X96R3B2TE3DKR-ND
Tantalum Capacitors 718-593D226X96R3B2TE3DKR-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X96R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X96R3B2TE3CT-ND
Tantalum Capacitors 718-593D226X96R3B2TE3CT-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X96R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X96R3B2TE3TR-ND
Tantalum Capacitors 718-593D226X96R3B2TE3TR-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
22uF 6.3V Capacitor
59-593D226X96R3B2TE3
22uF 6.3V Capacitor 59-593D226X96R3B2TE3
22uF 6.3V 10% Solid Tantalum Capacitor, 3528 Case, 600mR ESR, 125C Product overview: 593D226X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X96R3B2TE3 can be used for catalog matching and distributor lookup.

22uF 6.3V 10% Solid Tantalum Capacitor, 3528 Case, 600mR ESR, 125C Product overview: 593D226X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X96R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay - 01N1963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay
01N1963
Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay 01N1963
CAP, 22UF, 6.3V, TANT, CASE B; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, CASE B; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay - 66AJ2059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay
66AJ2059
Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay 66AJ2059
CAP, 22UF, 6.3V, TANT, CASE B; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, CASE B; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X96R3B2TE3
Tantalum Capacitors 593D226X96R3B2TE3
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X96R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X96R3B2TE3
Capacitors - Tantalum Capacitors 593D226X96R3B2TE3
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D226X96R3B2TE3DKR-ND 718-593D226X96R3B2TE3CT-ND 59-593D226X96R3B2TE3 01N1963 593D226X96R3B2TE3 593D226X96R3B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors 22uF 6.3V Capacitor Cap, 22Uf, 6.3V, Tant, Case B; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details