Vishay Intertechnology, Inc. SMD 33uF 10V Capacitor 593D336X9010B2TE3

Description
Tantalum Capacitor 33uF 10V 10% 600mR 125C SMD 3528 Product overview: 593D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9010B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 33uF 10V 10% 600mR 125C SMD 3528 Product overview: 593D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9010B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 10V Capacitor
59-593D336X9010B2TE3
SMD 33uF 10V Capacitor 59-593D336X9010B2TE3
Tantalum Capacitor 33uF 10V 10% 600mR 125C SMD 3528 Product overview: 593D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9010B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 10V 10% 600mR 125C SMD 3528 Product overview: 593D336X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D336X9010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9010B2TE3CT-ND
Tantalum Capacitors 718-593D336X9010B2TE3CT-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9010B2TE3DKR-ND
Tantalum Capacitors 718-593D336X9010B2TE3DKR-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9010B2TE3TR-ND
Tantalum Capacitors 718-593D336X9010B2TE3TR-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359673-593D336X9010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359673-593D336X9010B2TE3
Capacitors - Tantalum Capacitors 1359673-593D336X9010B2TE3
Win Source Part Number: 1359673-593D336X9010 B2TE3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 593D Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 600mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359673-593D336X9010B2TE3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 593D
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 600mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D336X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9010B2TE3
Capacitors - Tantalum Capacitors 593D336X9010B2TE3
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - 593D336X9010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D336X9010B2TE3
Tantalum Capacitors 593D336X9010B2TE3
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 593D336X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9010B2TE3
Tantalum Capacitors 593D336X9010B2TE3
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D336X9010B2TE3 718-593D336X9010B2TE3CT-ND 718-593D336X9010B2TE3DKR-ND 1359673-593D336X9010B2TE3 593D336X9010B2TE3 593D336X9010B2TE3 593D336X9010B2TE3
Product Name SMD 33uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers