Vishay Intertechnology, Inc. Tantalum Capacitors 593D476X9025E2TE3

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D476X9025E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9025E2TE3CT-ND
Tantalum Capacitors 718-593D476X9025E2TE3CT-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9025E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9025E2TE3TR-ND
Tantalum Capacitors 718-593D476X9025E2TE3TR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X9025E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X9025E2TE3DKR-ND
Tantalum Capacitors 718-593D476X9025E2TE3DKR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 593D476X9025E2TE3 - 907546-593D476X9025E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D476X9025E2TE3
907546-593D476X9025E2TE3
Tantalum Capacitors - 593D476X9025E2TE3 907546-593D476X9025E2TE3
Manufacturer: Vishay Win Source Part Number: 907546-593D476X9025E 2TE3 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 200mOhm @ 100kHz Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D476X9025E2TE 3CT, 718-593D476X9025E2TE 3TR, 718-593D476X9025E2TE 3DKR

Manufacturer: Vishay
Win Source Part Number: 907546-593D476X9025E2TE3
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 200mOhm @ 100kHz
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-593D476X9025E2TE3CT, 718-593D476X9025E2TE3TR, 718-593D476X9025E2TE3DKR

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 25V 0.2 Ohm Capacitor
59-593D476X9025E2TE3
SMD 47uF 25V 0.2 Ohm Capacitor 59-593D476X9025E2TE3
Cap Tant Solid 47uF 25V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: 593D476X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9025E2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: 593D476X9025E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9025E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X9025E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9025E2TE3
Tantalum Capacitors 593D476X9025E2TE3
TANTALUM CAP 47000000 PF 10%

TANTALUM CAP 47000000 PF 10%

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 66AJ2066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
66AJ2066
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 66AJ2066
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay - 01N2131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay
01N2131
Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay 01N2131
CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

CAP, 47UF, 25V, TANT, CASE E; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X9025E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9025E2TE3
Capacitors - Tantalum Capacitors 593D476X9025E2TE3
TANTALUM CAP 47000000 PF 10%

TANTALUM CAP 47000000 PF 10%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D476X9025E2TE3CT-ND 718-593D476X9025E2TE3DKR-ND 907546-593D476X9025E2TE3 59-593D476X9025E2TE3 593D476X9025E2TE3 66AJ2066 593D476X9025E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D476X9025E2TE3 SMD 47uF 25V 0.2 Ohm Capacitor Tantalum Capacitors Cap, 47Uf, 25V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers