Vishay Precision Group Tantalum Capacitors 593D227X9010D2TE3

Description
Capacitor Tantalum SMT 593D 10V 220uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 10V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844553
Tantalum Capacitors 6844553
Capacitor Tantalum SMT 593D 10V 220uF

Capacitor Tantalum SMT 593D 10V 220uF

Supplier's Site
Tantalum Capacitors - 6844553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844553P
Tantalum Capacitors 6844553P
Capacitor Tantalum SMT 593D 10V 220uF

Capacitor Tantalum SMT 593D 10V 220uF

Supplier's Site
Tantalum Capacitors - 1708554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708554
Tantalum Capacitors 1708554
Capacitor Tantalum SMT 593D 10V 220uF

Capacitor Tantalum SMT 593D 10V 220uF

Supplier's Site
Tantalum Capacitors - 718-1105-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1105-6-ND
Tantalum Capacitors 718-1105-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1105-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1105-2-ND
Tantalum Capacitors 718-1105-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1105-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1105-1-ND
Tantalum Capacitors 718-1105-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Singapore, Singapore
220uF 10V Capacitor
59-593D227X9010D2TE3
220uF 10V Capacitor 59-593D227X9010D2TE3
220uF 10V Tantalum Capacitor, SM, 2917, 125mR ESR Product overview: 593D227X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X9010D2TE3 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, SM, 2917, 125mR ESR Product overview: 593D227X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D227X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D227X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D227X9010D2TE3
Tantalum Capacitors 593D227X9010D2TE3
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
593D Series 220 uF ±10 % 10 V Surface Mount Molded Solid Tantalum Capacitor - 874-593D227X9010D2TE3 - Utmel Electronic Limited
Hong Kong, China
593D Series 220 uF ±10 % 10 V Surface Mount Molded Solid Tantalum Capacitor
874-593D227X9010D2TE3
593D Series 220 uF ±10 % 10 V Surface Mount Molded Solid Tantalum Capacitor 874-593D227X9010D2TE3
593D Series 220 uF ±10 % 10 V Surface Mount Molded Solid Tantalum Capacitor

593D Series 220 uF ±10 % 10 V Surface Mount Molded Solid Tantalum Capacitor

Supplier's Site
220uF 10V -55℃~+125℃ 125mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS - 17930-593D227X9010D2TE3 - Utmel Electronic Limited
Hong Kong, China
220uF 10V -55℃~+125℃ 125mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS
17930-593D227X9010D2TE3
220uF 10V -55℃~+125℃ 125mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS 17930-593D227X9010D2TE3
220uF 10V -55℃~+125℃ 125mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

220uF 10V -55℃~+125℃ 125mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitors - 593D227X9010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D227X9010D2TE3
Tantalum Capacitors 593D227X9010D2TE3
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay - 93AH0664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay
93AH0664
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay 93AH0664
CAP, 220UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay - 70AH0579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay
70AH0579
Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay 70AH0579
CAP, 220UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844553 6844553P 718-1105-6-ND 718-1105-2-ND 59-593D227X9010D2TE3 593D227X9010D2TE3 874-593D227X9010D2TE3 17930-593D227X9010D2TE3 593D227X9010D2TE3 93AH0664
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 220uF 10V Capacitor Tantalum Capacitors 593D Series 220 uF ±10 % 10 V Surface Mount Molded Solid Tantalum Capacitor 220uF 10V -55℃~+125℃ 125mΩ@100kHz ±10% CASE-D_7343 Tantalum Capacitors ROHS Tantalum Capacitors Cap, 220Uf, 10V, Tant, Case D Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details