Vishay Precision Group Tantalum Capacitors 593D226X9010B2TE3

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D226X9010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9010B2TE3TR-ND
Tantalum Capacitors 718-593D226X9010B2TE3TR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9010B2TE3CT-ND
Tantalum Capacitors 718-593D226X9010B2TE3CT-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9010B2TE3DKR-ND
Tantalum Capacitors 718-593D226X9010B2TE3DKR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
59-593D226X9010B2TE3
SMD 22uF 10V Capacitor 59-593D226X9010B2TE3
Tantalum Capacitor 22uF 10V 10% 700mR 125C SMD 3528 Product overview: 593D226X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 10V 10% 700mR 125C SMD 3528 Product overview: 593D226X9010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9010B2TE3
Tantalum Capacitors 593D226X9010B2TE3
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9010B2TE3
Capacitors - Tantalum Capacitors 593D226X9010B2TE3
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay - 01N1946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay
01N1946
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay 01N1946
Capacitor,22uF,10VDC ,10-% Tol,10+% Tol

Capacitor,22uF,10VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D226X9010B2TE3TR-ND 718-593D226X9010B2TE3DKR-ND 59-593D226X9010B2TE3 593D226X9010B2TE3 593D226X9010B2TE3 01N1946
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details