Vishay Precision Group Tantalum Capacitors - 593D226X9025D2TE3 593D226X9025D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1006213-593D226X9025 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: D ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006213-593D226X9025 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: D ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D226X9025D2TE3 - 1006213-593D226X9025D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X9025D2TE3
1006213-593D226X9025D2TE3
Tantalum Capacitors - 593D226X9025D2TE3 1006213-593D226X9025D2TE3
Manufacturer: Vishay Win Source Part Number: 1006213-593D226X9025 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: D ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1006213-593D226X9025D2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-1104-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1104-2-ND
Tantalum Capacitors 718-1104-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1104-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1104-6-ND
Tantalum Capacitors 718-1104-6-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1104-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1104-1-ND
Tantalum Capacitors 718-1104-1-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844534
Tantalum Capacitors 6844534
Capacitor Tantalum SMT 593D 25V 22uF

Capacitor Tantalum SMT 593D 25V 22uF

Supplier's Site
Tantalum Capacitors - 1708552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708552
Tantalum Capacitors 1708552
Capacitor Tantalum SMT 593D 25V 22uF

Capacitor Tantalum SMT 593D 25V 22uF

Supplier's Site
Singapore, Singapore
SMD 22uF 25V Capacitor
59-593D226X9025D2TE3
SMD 22uF 25V Capacitor 59-593D226X9025D2TE3
22uF 25V Tantalum Capacitor, 2917 SMD, 200mR ESR Product overview: 593D226X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9025D2TE3 can be used for catalog matching and distributor lookup.

22uF 25V Tantalum Capacitor, 2917 SMD, 200mR ESR Product overview: 593D226X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9025D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K3016 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
65K3016
Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 65K3016
TANTALUM CAPACITOR, 22UF 25V, 0.2 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 25V, 0.2 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 27X7960 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
27X7960
Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 27X7960
TANTALUM CAPACITOR, 22UF 25V, 0.2 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 25V, 0.2 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9025D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9025D2TE3
Tantalum Capacitors 593D226X9025D2TE3
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9025D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9025D2TE3
Capacitors - Tantalum Capacitors 593D226X9025D2TE3
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - 593D226X9025D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D226X9025D2TE3
Tantalum Capacitors 593D226X9025D2TE3
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006213-593D226X9025D2TE3 718-1104-2-ND 718-1104-6-ND 6844534 59-593D226X9025D2TE3 65K3016 593D226X9025D2TE3 593D226X9025D2TE3 593D226X9025D2TE3
Product Name Tantalum Capacitors - 593D226X9025D2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 25V Capacitor Tantalum Capacitor, 22Uf 25V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details