The 593D475X9016A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 4.7 µF with a voltage rating of 16 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and is suitable for high ripple current applications, making it ideal for use in industrial and telecom infrastructure. The device is compliant with moisture sensitivity level 1 and is available with matte tin terminations, ensuring compatibility with automatic pick and place equipment. The capacitor is also qualified to EIA-717 standards, providing reliability in various environments.
Tantalum Cap 4.7uF 16V 10% SMD 1206 2.5R 125C Product overview: 593D475X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9016A2TE3
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.5Ohm
CAP TANT 4.7UF 10% 16V 1206
CAP TANT 4.7UF 10% 16V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D475X9016A2TE3 | 718-593D475X9016A2TE3CT-ND | 718-593D475X9016A2TE3DKR-ND | 593D475X9016A2TE3 | 593D475X9016A2TE3 |
| Product Name | SMD 4.7uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |