3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
3.3uF 35V Tantalum Cap, 6032 Case, 700mR ESR, 125C Product overview: 593D335X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D335X9035C2TE3
CAP TANT 3.3UF 10% 35V 2312
CAP TANT 3.3UF 10% 35V 2312
CAPACITOR TANT, 3.3UF 35V 0.7 OHM 10%, 6032-28; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-593D335X9035C2TE3TR-ND | 718-593D335X9035C2TE3DKR-ND | 59-593D335X9035C2TE3 | 593D335X9035C2TE3 | 593D335X9035C2TE3 | 65K3026 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 3.3uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 3.3Uf 35V 0.7 Ohm 10%, 6032-28; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |