Vishay Precision Group Tantalum Capacitors 593D336X9016D2TE3

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1972-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1972-6-ND
Tantalum Capacitors 718-1972-6-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1972-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1972-2-ND
Tantalum Capacitors 718-1972-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1972-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1972-1-ND
Tantalum Capacitors 718-1972-1-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-593D336X9016D2TE3
SMD 33uF 16V Capacitor 59-593D336X9016D2TE3
33uF 16V Tantalum Capacitor, 225mR ESR, 125°C, 7343 SMD Product overview: 593D336X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9016D2TE3 can be used for catalog matching and distributor lookup.

33uF 16V Tantalum Capacitor, 225mR ESR, 125°C, 7343 SMD Product overview: 593D336X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X9016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9016D2TE3
Capacitors - Tantalum Capacitors 593D336X9016D2TE3
CAP TANT 33UF 10% 16V 2917

CAP TANT 33UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - 593D336X9016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9016D2TE3
Tantalum Capacitors 593D336X9016D2TE3
CAP TANT 33UF 10% 16V 2917

CAP TANT 33UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1972-6-ND 718-1972-2-ND 59-593D336X9016D2TE3 593D336X9016D2TE3 593D336X9016D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details