Vishay Intertechnology, Inc. Tantalum Capacitors 593D476X0010C2TE3

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D476X0010C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X0010C2TE3DKR-ND
Tantalum Capacitors 718-593D476X0010C2TE3DKR-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X0010C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X0010C2TE3TR-ND
Tantalum Capacitors 718-593D476X0010C2TE3TR-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D476X0010C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D476X0010C2TE3CT-ND
Tantalum Capacitors 718-593D476X0010C2TE3CT-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1139497-593D476X0010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1139497-593D476X0010C2TE3
Capacitors - Tantalum Capacitors 1139497-593D476X0010C2TE3
Win Source Part Number: 1139497-593D476X0010 C2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 593D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-593D476X0010C2TE 3TR,593D476X0010C2TE 3-ND,718-593D476X001 0C2TE3CT,718-593D476 X0010C2TE3DKR

Win Source Part Number: 1139497-593D476X0010C2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 593D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-593D476X0010C2TE3TR,593D476X0010C2TE3-ND,718-593D476X0010C2TE3CT,718-593D476X0010C2TE3DKR

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
59-593D476X0010C2TE3
SMD 47uF 10V Capacitor 59-593D476X0010C2TE3
47uF 10V Tantalum Capacitor, 2412 SMD, 300mR ESR Product overview: 593D476X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0010C2TE3 can be used for catalog matching and distributor lookup.

47uF 10V Tantalum Capacitor, 2412 SMD, 300mR ESR Product overview: 593D476X0010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 47UF 10V 20% 2312 - 874-593D476X0010C2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10V 20% 2312
874-593D476X0010C2TE3
CAP TANT 47UF 10V 20% 2312 874-593D476X0010C2TE3
CAP TANT 47UF 10V 20% 2312

CAP TANT 47UF 10V 20% 2312

Supplier's Site
Tantalum Capacitors - 593D476X0010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X0010C2TE3
Tantalum Capacitors 593D476X0010C2TE3
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay - 66AJ2064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay
66AJ2064
Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay 66AJ2064
CAP, 47UF, 10V, TANT, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay - 01N2103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay
01N2103
Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay 01N2103
CAP, 47UF, 10V, TANT, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

CAP, 47UF, 10V, TANT, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:610mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X0010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X0010C2TE3
Capacitors - Tantalum Capacitors 593D476X0010C2TE3
CAP TANT 47UF 20% 10V 2312

CAP TANT 47UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D476X0010C2TE3DKR-ND 718-593D476X0010C2TE3TR-ND 1139497-593D476X0010C2TE3 59-593D476X0010C2TE3 874-593D476X0010C2TE3 593D476X0010C2TE3 66AJ2064 593D476X0010C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 47uF 10V Capacitor CAP TANT 47UF 10V 20% 2312 Tantalum Capacitors Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers