Vishay Intertechnology, Inc. Tantalum Capacitors - 593D157X0004B2TE3 593D157X0004B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 856626-593D157X0004B 2TE3 Series: TANTAMOUNT®, 593D Features: 150 µF Tantalum Capacitors 4 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856626-593D157X0004B 2TE3 Series: TANTAMOUNT®, 593D Features: 150 µF Tantalum Capacitors 4 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D157X0004B2TE3 - 856626-593D157X0004B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D157X0004B2TE3
856626-593D157X0004B2TE3
Tantalum Capacitors - 593D157X0004B2TE3 856626-593D157X0004B2TE3
Manufacturer: Vishay Win Source Part Number: 856626-593D157X0004B 2TE3 Series: TANTAMOUNT®, 593D Features: 150 µF Tantalum Capacitors 4 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 856626-593D157X0004B2TE3
Series: TANTAMOUNT®, 593D
Features: 150 µF Tantalum Capacitors 4 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 593D157X0004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D157X0004B2TE3-ND
Tantalum Capacitors 593D157X0004B2TE3-ND
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 4V 0.5 Ohm Capacitor
59-593D157X0004B2TE3
SMD 150uF 4V 0.5 Ohm Capacitor 59-593D157X0004B2TE3
Cap Tant Solid 150uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: 593D157X0004B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X0004B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: 593D157X0004B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X0004B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D157X0004B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X0004B2TE3
Capacitors - Tantalum Capacitors 593D157X0004B2TE3
CAP TANT 150UF 20% 4V 1411

CAP TANT 150UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - 593D157X0004B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D157X0004B2TE3
Tantalum Capacitors 593D157X0004B2TE3
CAP TANT 150UF 20% 4V 1411

CAP TANT 150UF 20% 4V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 593D157X0004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X0004B2TE3
Tantalum Capacitors 593D157X0004B2TE3
CAP TANT 150UF 20% 4V 1411

CAP TANT 150UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856626-593D157X0004B2TE3 593D157X0004B2TE3-ND 59-593D157X0004B2TE3 593D157X0004B2TE3 593D157X0004B2TE3 593D157X0004B2TE3
Product Name Tantalum Capacitors - 593D157X0004B2TE3 Tantalum Capacitors SMD 150uF 4V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers