Vishay Intertechnology, Inc. Tantalum Capacitors 593D476X06R3B2TE3

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D476X06R3B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D476X06R3B2TE3-ND
Tantalum Capacitors 593D476X06R3B2TE3-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D476X06R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X06R3B2TE3
Capacitors - Tantalum Capacitors 593D476X06R3B2TE3
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 593D476X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X06R3B2TE3
Tantalum Capacitors 593D476X06R3B2TE3
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D476X06R3B2TE3-ND 593D476X06R3B2TE3 593D476X06R3B2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details