The 593D336X0020D2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 33 µF with a voltage rating of 20 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and is suitable for high ripple current applications. It features a molded case and is compatible with automatic pick and place equipment, making it ideal for high-volume manufacturing. The capacitor is available with matte tin terminations and is compliant with moisture sensitivity level 1. Applications include industrial, telecom infrastructure, and general-purpose use.
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
CAP TANT 33UF 20% 20V 2917
CAP TANT 33UF 20% 20V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 593D336X0020D2TE3-ND | 593D336X0020D2TE3 | 593D336X0020D2TE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |