Vishay Precision Group Tantalum Capacitors 593D226X9016B2TE3

Description
Capacitor Tantalum SMT 593D 16V 22uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 593D 16V 22uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844525
Tantalum Capacitors 6844525
Capacitor Tantalum SMT 593D 16V 22uF

Capacitor Tantalum SMT 593D 16V 22uF

Supplier's Site
Tantalum Capacitors - 6844525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844525P
Tantalum Capacitors 6844525P
Capacitor Tantalum SMT 593D 16V 22uF

Capacitor Tantalum SMT 593D 16V 22uF

Supplier's Site
Tantalum Capacitors - 1708549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708549
Tantalum Capacitors 1708549
Capacitor Tantalum SMT 593D 16V 22uF

Capacitor Tantalum SMT 593D 16V 22uF

Supplier's Site
Singapore, Singapore
SMD 22uF 16V Capacitor
59-593D226X9016B2TE3
SMD 22uF 16V Capacitor 59-593D226X9016B2TE3
Tantalum Cap 22uF 16V 10% 3528 SMD 700mR 125C Product overview: 593D226X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9016B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 22uF 16V 10% 3528 SMD 700mR 125C Product overview: 593D226X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9016B2TE3 - 1006211-593D226X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D226X9016B2TE3
1006211-593D226X9016B2TE3
Tantalum Capacitors - 593D226X9016B2TE3 1006211-593D226X9016B2TE3
Manufacturer: Vishay Win Source Part Number: 1006211-593D226X9016 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: B ESR: 700 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006211-593D226X9016B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 700 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9016B2TE3CT-ND
Tantalum Capacitors 718-593D226X9016B2TE3CT-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9016B2TE3TR-ND
Tantalum Capacitors 718-593D226X9016B2TE3TR-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9016B2TE3DKR-ND
Tantalum Capacitors 718-593D226X9016B2TE3DKR-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D226X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9016B2TE3
Capacitors - Tantalum Capacitors 593D226X9016B2TE3
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay - 01N1950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay
01N1950
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay 01N1950
CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay - 66AJ2056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay
66AJ2056
Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay 66AJ2056
CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE B; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9016B2TE3
Tantalum Capacitors 593D226X9016B2TE3
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6844525 6844525P 59-593D226X9016B2TE3 1006211-593D226X9016B2TE3 718-593D226X9016B2TE3CT-ND 718-593D226X9016B2TE3DKR-ND 593D226X9016B2TE3 01N1950 593D226X9016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V Capacitor Tantalum Capacitors - 593D226X9016B2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 22Uf, 16V, Tant, Case B; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers