Vishay Precision Group Tantalum Capacitors 593D226X9035E2TE3

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
Request a Quote
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 593D226X9035E2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 22 µF with a voltage rating of 35 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above +85 °C. This capacitor is surge current tested and is suitable for high ripple current applications, making it ideal for use in industrial and telecom infrastructure. It features a molded case available in standard EIA sizes and is compatible with automatic pick and place equipment. The terminations are 100% matte tin, with options for tin/lead. The product is moisture sensitivity level 1 and complies with RoHS standards for lead-free applications.

Datasheet Summary
Powered by GS/AI

The 593D226X9035E2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 22 µF with a voltage rating of 35 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above +85 °C. This capacitor is surge current tested and is suitable for high ripple current applications, making it ideal for use in industrial and telecom infrastructure. It features a molded case available in standard EIA sizes and is compatible with automatic pick and place equipment. The terminations are 100% matte tin, with options for tin/lead. The product is moisture sensitivity level 1 and complies with RoHS standards for lead-free applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1033-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1033-2-ND
Tantalum Capacitors 718-1033-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1033-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1033-1-ND
Tantalum Capacitors 718-1033-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1033-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1033-6-ND
Tantalum Capacitors 718-1033-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
59-593D226X9035E2TE3
SMD 22uF 35V Capacitor 59-593D226X9035E2TE3
22uF 35V Tantalum Capacitor, 7343 SMD, 275mR ESR, 125°C Product overview: 593D226X9035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E2TE3 can be used for catalog matching and distributor lookup.

22uF 35V Tantalum Capacitor, 7343 SMD, 275mR ESR, 125°C Product overview: 593D226X9035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9035E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844519P
Tantalum Capacitors 6844519P
Vishay 593D226X9035E2TE3

Vishay 593D226X9035E2TE3

Supplier's Site
Tantalum Capacitors - 1708548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708548
Tantalum Capacitors 1708548
Vishay 593D226X9035E2TE3

Vishay 593D226X9035E2TE3

Supplier's Site
Tantalum Capacitors - 593D226X9035E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D226X9035E2TE3
Tantalum Capacitors 593D226X9035E2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9035E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9035E2TE3
Capacitors - Tantalum Capacitors 593D226X9035E2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43; Capacitance Vishay - 65K3017 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43; Capacitance Vishay
65K3017
Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43; Capacitance Vishay 65K3017
TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 10%, 7343-43; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V 0.275 OHM 10%, 7343-43; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay - 69AH5022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay
69AH5022
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay 69AH5022
CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Μf, 35V, 10%; Capacitance Vishay - 33AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 10%; Capacitance Vishay
33AC1162
Cap, 22Μf, 35V, 10%; Capacitance Vishay 33AC1162
CAP, 22µF, 35V, 10%; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, 10%; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D226X9035E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D226X9035E2TE3
Tantalum Capacitors 593D226X9035E2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1033-2-ND 718-1033-6-ND 59-593D226X9035E2TE3 6844519P 1708548 593D226X9035E2TE3 593D226X9035E2TE3 65K3017 69AH5022 33AC1162 593D226X9035E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 35V 0.275 Ohm 10%, 7343-43; Capacitance Vishay Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay Cap, 22Μf, 35V, 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TAC106K006P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers