The 593D475X0010A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF with a voltage rating of 10 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above +85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capabilities. The product is compliant with moisture sensitivity level 1 and is available with matte tin terminations, ensuring compatibility with high-volume automatic pick and place equipment. The capacitor is also surge current tested and adheres to EIA-717 standards, making it a reliable choice for industrial, telecom infrastructure, and general-purpose applications.
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
CAP TANT 4.7UF 20% 10V 1206
CAP TANT 4.7UF 20% 10V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 593D475X0010A2TE3-ND | 593D475X0010A2TE3 | 593D475X0010A2TE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |