Vishay Intertechnology, Inc. Tantalum Capacitors 593D336X9016B2TE3

Description
593D336X9016B2TE3
Request a Quote Datasheet
Description
593D336X9016B2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D336X9016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9016B2TE3TR-ND
Tantalum Capacitors 718-593D336X9016B2TE3TR-ND
593D336X9016B2TE3

593D336X9016B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9016B2TE3CT-ND
Tantalum Capacitors 718-593D336X9016B2TE3CT-ND
593D336X9016B2TE3

593D336X9016B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9016B2TE3DKR-ND
Tantalum Capacitors 718-593D336X9016B2TE3DKR-ND
593D336X9016B2TE3

593D336X9016B2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.7 Ohm Capacitor
59-593D336X9016B2TE3
SMD 33uF 16V 0.7 Ohm Capacitor 59-593D336X9016B2TE3
Cap Tant Solid 33uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: 593D336X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9016B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: 593D336X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9016B2TE3
Capacitors - Tantalum Capacitors 593D336X9016B2TE3
593D336X9016B2TE3

593D336X9016B2TE3

Supplier's Site
Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT™, Molded Case, Low ESR - 866-593D336X9016B2TE3 - Utmel Electronic Limited
Hong Kong, China
Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT™, Molded Case, Low ESR
866-593D336X9016B2TE3
Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT™, Molded Case, Low ESR 866-593D336X9016B2TE3
Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT™, Molded Case, Low ESR

Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT™, Molded Case, Low ESR

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D336X9016B2TE3TR-ND 718-593D336X9016B2TE3DKR-ND 59-593D336X9016B2TE3 593D336X9016B2TE3 866-593D336X9016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 0.7 Ohm Capacitor Capacitors - Tantalum Capacitors Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT™, Molded Case, Low ESR
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details