Vishay Intertechnology, Inc. SMD 330uF 6.3V Capacitor 593D337X96R3E2TE3

Description
Tantalum Capacitor 330uF 6.3V 10% 7343 SMD 100mR 125C Product overview: 593D337X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X96R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 330uF 6.3V 10% 7343 SMD 100mR 125C Product overview: 593D337X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X96R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
59-593D337X96R3E2TE3
SMD 330uF 6.3V Capacitor 59-593D337X96R3E2TE3
Tantalum Capacitor 330uF 6.3V 10% 7343 SMD 100mR 125C Product overview: 593D337X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X96R3E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 6.3V 10% 7343 SMD 100mR 125C Product overview: 593D337X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D337X96R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1038-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1038-2-ND
Tantalum Capacitors 718-1038-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1038-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1038-6-ND
Tantalum Capacitors 718-1038-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1038-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1038-1-ND
Tantalum Capacitors 718-1038-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf, 6.3V 10%, Full Reel; Capacitance Vishay - 65K3042 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V 10%, Full Reel; Capacitance Vishay
65K3042
Tantalum Capacitor, 330Uf, 6.3V 10%, Full Reel; Capacitance Vishay 65K3042
TANTALUM CAPACITOR, 330UF, 6.3V 10%, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V 10%, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:-; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.28A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Tant, Case E Rohs Compliant Vishay - 70AH0584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Case E Rohs Compliant Vishay
70AH0584
Cap, 330Uf, 6.3V, Tant, Case E Rohs Compliant Vishay 70AH0584
CAP, 330UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D337X96R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D337X96R3E2TE3
Capacitors - Tantalum Capacitors 593D337X96R3E2TE3
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 593D337X96R3E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D337X96R3E2TE3
Tantalum Capacitors 593D337X96R3E2TE3
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 593D337X96R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D337X96R3E2TE3
Tantalum Capacitors 593D337X96R3E2TE3
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D337X96R3E2TE3 718-1038-2-ND 718-1038-6-ND 65K3042 70AH0584 593D337X96R3E2TE3 593D337X96R3E2TE3 593D337X96R3E2TE3
Product Name SMD 330uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 6.3V 10%, Full Reel; Capacitance Vishay Cap, 330Uf, 6.3V, Tant, Case E Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details