47uF 16V Tantalum Capacitor, 150mR ESR, 125°C, 7343 SMD Product overview: 593D476X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0016D2TE3
Tantalum Capacitors - SMD 47uF 16V 20%
Tantalum Capacitors - SMD 47uF 16V 20%
Tantalum Capacitors - SMD 47uF 16V 20%
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 47UF 16V 20% 2917
CAP TANT 47UF 20% 16V 2917
TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 20%, 7343-31, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 16V; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Product Length:7.3mm RoHS Compliant: Yes
CAP TANT 47UF 20% 16V 2917
47uF 16V 150mΩ ±20% 2917 Tantalum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-593D476X0016D2TE3 | 2507731 | 718-2142-2-ND | 718-2142-6-ND | 874-593D476X0016D2TE3 | 593D476X0016D2TE3 | 65K3051 | 593D476X0016D2TE3 | 593D476X0016D2TE3 |
| Product Name | SMD 47uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 47UF 16V 20% 2917 | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf 16V 0.15 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay | Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |