Vishay Intertechnology, Inc. Tantalum Capacitors 593D475X9025C2TE3

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D475X9025C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9025C2TE3CT-ND
Tantalum Capacitors 718-593D475X9025C2TE3CT-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9025C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9025C2TE3TR-ND
Tantalum Capacitors 718-593D475X9025C2TE3TR-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9025C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9025C2TE3DKR-ND
Tantalum Capacitors 718-593D475X9025C2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 25V Capacitor
59-593D475X9025C2TE3
SMD 4.7uF 25V Capacitor 59-593D475X9025C2TE3
Tantalum Capacitor 4.7uF 25V 10% 6032 SMD 125C 525mR Product overview: 593D475X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9025C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 25V 10% 6032 SMD 125C 525mR Product overview: 593D475X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D475X9025C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
593D475X9025C2TE3
Capacitors - Tantalum Capacitors 593D475X9025C2TE3
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - 593D475X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D475X9025C2TE3
Tantalum Capacitors 593D475X9025C2TE3
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D475X9025C2TE3CT-ND 718-593D475X9025C2TE3DKR-ND 59-593D475X9025C2TE3 593D475X9025C2TE3 593D475X9025C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 25V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details