Vishay Precision Group SMD 150uF 16V Capacitor 593D157X9016E2TE3

Description
Tantalum Cap 150uF 16V 10% 7343 SMD 100mR 125C Product overview: 593D157X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X9016E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 150uF 16V 10% 7343 SMD 100mR 125C Product overview: 593D157X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X9016E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 16V Capacitor
59-593D157X9016E2TE3
SMD 150uF 16V Capacitor 59-593D157X9016E2TE3
Tantalum Cap 150uF 16V 10% 7343 SMD 100mR 125C Product overview: 593D157X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X9016E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 150uF 16V 10% 7343 SMD 100mR 125C Product overview: 593D157X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X9016E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2140-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2140-6-ND
Tantalum Capacitors 718-2140-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2140-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2140-1-ND
Tantalum Capacitors 718-2140-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2140-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2140-2-ND
Tantalum Capacitors 718-2140-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D157X9016E2TE3 - 764102-593D157X9016E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D157X9016E2TE3
764102-593D157X9016E2TE3
Tantalum Capacitors - 593D157X9016E2TE3 764102-593D157X9016E2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 764102-593D157X9016E 2TE3 Series: TANTAMOUNT, 593D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 150μF Tolerance: ±10% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.170" (4.32mm) Voltage Rating DC: 16V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 764102-593D157X9016E2TE3
Series: TANTAMOUNT, 593D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 150μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.170" (4.32mm)
Voltage Rating DC: 16V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 6844506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844506
Tantalum Capacitors 6844506
Capacitor Tantalum SMT 593D 16V 150uF

Capacitor Tantalum SMT 593D 16V 150uF

Supplier's Site
Tantalum Capacitors - 1731475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731475
Tantalum Capacitors 1731475
Capacitor Tantalum SMT 593D 16V 150uF

Capacitor Tantalum SMT 593D 16V 150uF

Supplier's Site
Capacitors - Tantalum Capacitors - 593D157X9016E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X9016E2TE3
Capacitors - Tantalum Capacitors 593D157X9016E2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site
Tantalum Capacitor, 150Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 01N1879 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
01N1879
Tantalum Capacitor, 150Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 01N1879
TANTALUM CAPACITOR, 150UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 16V 0.1 OHM 10%, 7343-43, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 593D157X9016E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X9016E2TE3
Tantalum Capacitors 593D157X9016E2TE3
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D157X9016E2TE3 718-2140-6-ND 718-2140-1-ND 764102-593D157X9016E2TE3 6844506 593D157X9016E2TE3 01N1879 593D157X9016E2TE3
Product Name SMD 150uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 593D157X9016E2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 150Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers