Vishay Intertechnology, Inc. Tantalum Capacitors 593D475X9010A2TE3

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D475X9010A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9010A2TE3CT-ND
Tantalum Capacitors 718-593D475X9010A2TE3CT-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9010A2TE3TR-ND
Tantalum Capacitors 718-593D475X9010A2TE3TR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9010A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9010A2TE3DKR-ND
Tantalum Capacitors 718-593D475X9010A2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 983717-593D475X9010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
983717-593D475X9010A2TE3
Capacitors - Tantalum Capacitors 983717-593D475X9010A2TE3
Win Source Part Number: 983717-593D475X9010A 2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 593D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-593D475X9010A2TE 3CT,718-593D475X9010 A2TE3TR,718-593D475X 9010A2TE3DKR,593D475 X9010A2TE3-ND

Win Source Part Number: 983717-593D475X9010A2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 593D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 3Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-593D475X9010A2TE3CT,718-593D475X9010A2TE3TR,718-593D475X9010A2TE3DKR,593D475X9010A2TE3-ND

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-593D475X9010A2TE3
SMD 4.7uF 10V Capacitor 59-593D475X9010A2TE3
4.7uF 10V Tantalum Capacitor, 3R ESR, 1206 SMD Product overview: 593D475X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9010A2TE3 can be used for catalog matching and distributor lookup.

4.7uF 10V Tantalum Capacitor, 3R ESR, 1206 SMD Product overview: 593D475X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D475X9010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D475X9010A2TE3
Capacitors - Tantalum Capacitors 593D475X9010A2TE3
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - 593D475X9010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D475X9010A2TE3
Tantalum Capacitors 593D475X9010A2TE3
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D475X9010A2TE3CT-ND 718-593D475X9010A2TE3DKR-ND 983717-593D475X9010A2TE3 59-593D475X9010A2TE3 593D475X9010A2TE3 593D475X9010A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 4.7uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS226K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details