Vishay Intertechnology, Inc. SMD 15uF 25V Capacitor 593D156X9025D2TE3

Description
15uF 25V Tantalum Capacitor, 2917 SMD, 250mR ESR Product overview: 593D156X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9025D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 25V Tantalum Capacitor, 2917 SMD, 250mR ESR Product overview: 593D156X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9025D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 25V Capacitor
59-593D156X9025D2TE3
SMD 15uF 25V Capacitor 59-593D156X9025D2TE3
15uF 25V Tantalum Capacitor, 2917 SMD, 250mR ESR Product overview: 593D156X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9025D2TE3 can be used for catalog matching and distributor lookup.

15uF 25V Tantalum Capacitor, 2917 SMD, 250mR ESR Product overview: 593D156X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D156X9025D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D156X9025D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D156X9025D2TE3CT-ND
Tantalum Capacitors 718-593D156X9025D2TE3CT-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D156X9025D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D156X9025D2TE3DKR-ND
Tantalum Capacitors 718-593D156X9025D2TE3DKR-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D156X9025D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D156X9025D2TE3TR-ND
Tantalum Capacitors 718-593D156X9025D2TE3TR-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D156X9025D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D156X9025D2TE3
Tantalum Capacitors 593D156X9025D2TE3
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D156X9025D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D156X9025D2TE3
Capacitors - Tantalum Capacitors 593D156X9025D2TE3
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D156X9025D2TE3 718-593D156X9025D2TE3CT-ND 718-593D156X9025D2TE3DKR-ND 593D156X9025D2TE3 593D156X9025D2TE3
Product Name SMD 15uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers