Vishay Precision Group Tantalum Capacitors 593D157X0010D2TE3

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D157X0010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D157X0010D2TE3CT-ND
Tantalum Capacitors 718-593D157X0010D2TE3CT-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D157X0010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D157X0010D2TE3TR-ND
Tantalum Capacitors 718-593D157X0010D2TE3TR-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D157X0010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D157X0010D2TE3DKR-ND
Tantalum Capacitors 718-593D157X0010D2TE3DKR-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 2507725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507725
Tantalum Capacitors 2507725
Tantalum Capacitor SMD 150uF 10V 20%

Tantalum Capacitor SMD 150uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2507726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507726
Tantalum Capacitors 2507726
Tantalum Capacitor SMD 150uF 10V 20%

Tantalum Capacitor SMD 150uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2507726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507726P
Tantalum Capacitors 2507726P
Tantalum Capacitor SMD 150uF 10V 20%

Tantalum Capacitor SMD 150uF 10V 20%

Supplier's Site
Singapore, Singapore
SMD 150uF 10V Capacitor
59-593D157X0010D2TE3
SMD 150uF 10V Capacitor 59-593D157X0010D2TE3
Tantalum Cap 150uF 10V 20% 7343 SMD 100mR 125C Product overview: 593D157X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X0010D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 150uF 10V 20% 7343 SMD 100mR 125C Product overview: 593D157X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X0010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D157X0010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X0010D2TE3
Tantalum Capacitors 593D157X0010D2TE3
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Vishay - 01N1862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Vishay
01N1862
Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Vishay 01N1862
Capacitor,150uF,10VD C,20-% Tol,20+% Tol

Capacitor,150uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Tantalum Capacitors - 593D157X0010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X0010D2TE3
Capacitors - Tantalum Capacitors 593D157X0010D2TE3
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D157X0010D2TE3CT-ND 718-593D157X0010D2TE3DKR-ND 2507725 59-593D157X0010D2TE3 593D157X0010D2TE3 01N1862 593D157X0010D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V Capacitor Tantalum Capacitors Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-1278-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
5 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details