The 593D336X0004B2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 33 µF with a voltage rating of 4 V and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. This component is surge current tested and is suitable for high ripple current applications, making it ideal for use in industrial and telecom infrastructure. The capacitor is available in a molded case with standard matte tin terminations, and it is compatible with automatic pick and place equipment. It is also moisture sensitivity level 1 compliant, ensuring reliability in various environments. Engineers should consider this capacitor for projects that require robust performance in demanding conditions, particularly in power supply circuits and DC/DC converters.
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
CAP TANT 33UF 20% 4V 1411
CAP TANT 33UF 20% 4V 1411
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 593D336X0004B2TE3-ND | 593D336X0004B2TE3 | 593D336X0004B2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |