Vishay Precision Group Tantalum Capacitors 593D475X9035C2TE3

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D475X9035C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9035C2TE3TR-ND
Tantalum Capacitors 718-593D475X9035C2TE3TR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9035C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9035C2TE3DKR-ND
Tantalum Capacitors 718-593D475X9035C2TE3DKR-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D475X9035C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D475X9035C2TE3CT-ND
Tantalum Capacitors 718-593D475X9035C2TE3CT-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844601
Tantalum Capacitors 6844601
Vishay 593D475X9035C2TE3

Vishay 593D475X9035C2TE3

Supplier's Site
Tantalum Capacitors - 6844601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844601P
Tantalum Capacitors 6844601P
Vishay 593D475X9035C2TE3

Vishay 593D475X9035C2TE3

Supplier's Site
Tantalum Capacitors - 1708557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708557
Tantalum Capacitors 1708557
Vishay 593D475X9035C2TE3

Vishay 593D475X9035C2TE3

Supplier's Site
Singapore, Singapore
SMD 4.7uF 35V Capacitor
59-593D475X9035C2TE3
SMD 4.7uF 35V Capacitor 59-593D475X9035C2TE3
4.7uF 35V Tantalum Capacitor, 6032 SMD Product overview: 593D475X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9035C2TE3 can be used for catalog matching and distributor lookup.

4.7uF 35V Tantalum Capacitor, 6032 SMD Product overview: 593D475X9035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D475X9035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D475X9035C2TE3 - 907541-593D475X9035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D475X9035C2TE3
907541-593D475X9035C2TE3
Tantalum Capacitors - 593D475X9035C2TE3 907541-593D475X9035C2TE3
Manufacturer: Vishay Win Source Part Number: 907541-593D475X9035C 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 500mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-593D475X9035C2TE 3TR, 593D475X9035C2TE3-ND , 718-593D475X9035C2TE 3DKR, 718-593D475X9035C2TE 3CT

Manufacturer: Vishay
Win Source Part Number: 907541-593D475X9035C2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 500mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-593D475X9035C2TE3TR, 593D475X9035C2TE3-ND, 718-593D475X9035C2TE3DKR, 718-593D475X9035C2TE3CT

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D475X9035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D475X9035C2TE3
Capacitors - Tantalum Capacitors 593D475X9035C2TE3
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - 593D475X9035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D475X9035C2TE3
Tantalum Capacitors 593D475X9035C2TE3
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay - 65K3046 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay
65K3046
Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay 65K3046
TANTALUM CAPACITOR, 4.7UF 35V 0.5 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 35V 0.5 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay - 65K3047 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay
65K3047
Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay 65K3047
TANTALUM CAPACITOR, 4.7UF 35V 0.5 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 35V 0.5 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay - 70AH0586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay
70AH0586
Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay 70AH0586
CAP, 4.7UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay - 93AH0666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay
93AH0666
Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay 93AH0666
CAP, 4.7UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 4.7UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D475X9035C2TE3TR-ND 718-593D475X9035C2TE3DKR-ND 6844601 6844601P 59-593D475X9035C2TE3 907541-593D475X9035C2TE3 593D475X9035C2TE3 593D475X9035C2TE3 65K3046 70AH0586
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V Capacitor Tantalum Capacitors - 593D475X9035C2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf 35V 0.5 Ohm 10%, 6032-28; Capacitance Vishay Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details