Vishay Intertechnology, Inc. SMD 33uF 20V Capacitor 593D336X9020D2TE3

Description
33uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D336X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D336X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 20V Capacitor
59-593D336X9020D2TE3
SMD 33uF 20V Capacitor 59-593D336X9020D2TE3
33uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D336X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020D2TE3 can be used for catalog matching and distributor lookup.

33uF 20V Tantalum Capacitor, 200mR ESR, 125°C, 7343 SMD Product overview: 593D336X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D336X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-593D336X9020D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9020D2TE3CT-ND
Tantalum Capacitors 718-593D336X9020D2TE3CT-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9020D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9020D2TE3DKR-ND
Tantalum Capacitors 718-593D336X9020D2TE3DKR-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-593D336X9020D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D336X9020D2TE3TR-ND
Tantalum Capacitors 718-593D336X9020D2TE3TR-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K3033 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
65K3033
Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 65K3033
TANTALUM CAPACITOR, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K3034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
65K3034
Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 65K3034
CAPACITOR TANT, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 20V, Tant, Case D Rohs Compliant Vishay - 70AH0581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 20V, Tant, Case D Rohs Compliant Vishay
70AH0581
Cap, 33Uf, 20V, Tant, Case D Rohs Compliant Vishay 70AH0581
CAP, 33UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 33UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 593D336X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D336X9020D2TE3
Tantalum Capacitors 593D336X9020D2TE3
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D336X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D336X9020D2TE3
Capacitors - Tantalum Capacitors 593D336X9020D2TE3
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D336X9020D2TE3 718-593D336X9020D2TE3CT-ND 718-593D336X9020D2TE3DKR-ND 65K3033 65K3034 70AH0581 593D336X9020D2TE3 593D336X9020D2TE3
Product Name SMD 33uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 33Uf, 20V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers