Vishay Intertechnology, Inc. Tantalum Capacitors 593D476X9004B2TE3

Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D476X9004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D476X9004B2TE3-ND
Tantalum Capacitors 593D476X9004B2TE3-ND
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D476X9004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9004B2TE3
Tantalum Capacitors 593D476X9004B2TE3
CAP TANT 47UF 10% 4V 1411

CAP TANT 47UF 10% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D476X9004B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9004B2TE3
Capacitors - Tantalum Capacitors 593D476X9004B2TE3
CAP TANT 47UF 10% 4V 1411

CAP TANT 47UF 10% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D476X9004B2TE3-ND 593D476X9004B2TE3 593D476X9004B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS474K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers