The 593D336X9004B2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 33 µF with a voltage rating of 4 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above +85 °C. This capacitor is surge current tested and is suitable for high ripple current applications, making it ideal for use in industrial and telecom infrastructure. The device is compliant with moisture sensitivity level 1 and is available with matte tin terminations, ensuring compatibility with automatic pick and place equipment. The capacitor is also qualified to EIA-717 standards, providing reliability in various environments.
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
CAP TANT 33UF 10% 4V 1411
CAP TANT 33UF 10% 4V 1411
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 593D336X9004B2TE3-ND | 593D336X9004B2TE3 | 593D336X9004B2TE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |