Vishay Intertechnology, Inc. Tantalum Capacitors 593D476X0020E2TE3

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D476X0020E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D476X0020E2TE3-ND
Tantalum Capacitors 593D476X0020E2TE3-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-593D476X0020E2TE3
SMD 47uF 20V Capacitor 59-593D476X0020E2TE3
47uF 20V Tantalum Capacitor, 150mR ESR, 125C, 7343 SMD Product overview: 593D476X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0020E2TE3 can be used for catalog matching and distributor lookup.

47uF 20V Tantalum Capacitor, 150mR ESR, 125C, 7343 SMD Product overview: 593D476X0020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X0020E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 47UF 20% 20V 2917 - 874-593D476X0020E2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 20V 2917
874-593D476X0020E2TE3
CAP TANT 47UF 20% 20V 2917 874-593D476X0020E2TE3
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - 593D476X0020E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X0020E2TE3
Tantalum Capacitors 593D476X0020E2TE3
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 593D476X0020E2TE3-ND 59-593D476X0020E2TE3 874-593D476X0020E2TE3 593D476X0020E2TE3
Product Name Tantalum Capacitors SMD 47uF 20V Capacitor CAP TANT 47UF 20% 20V 2917 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details