Vishay Intertechnology, Inc. Tantalum Capacitors 593D157X0010E2WE3

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D157X0010E2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D157X0010E2WE3TR-ND
Tantalum Capacitors 718-593D157X0010E2WE3TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Tantalum Capacitors - 593D157X0010E2WE3 - 1039368-593D157X0010E2WE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D157X0010E2WE3
1039368-593D157X0010E2WE3
Tantalum Capacitors - 593D157X0010E2WE3 1039368-593D157X0010E2WE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039368-593D157X0010 E2WE3 Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 100 mΩ Height: 4 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039368-593D157X0010E2WE3
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 100 mΩ
Height: 4 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 1 V

Buy Now
Singapore, Singapore
SMD 150uF 10V 0.1 Ohm Capacitor
59-593D157X0010E2WE3
SMD 150uF 10V 0.1 Ohm Capacitor 59-593D157X0010E2WE3
Cap Tant Solid 150uF 10V E CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D157X0010E2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X0010E2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V E CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D157X0010E2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D157X0010E2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 718-593D157X0010E2WE3TR-ND 1039368-593D157X0010E2WE3 59-593D157X0010E2WE3
Product Name Tantalum Capacitors Tantalum Capacitors - 593D157X0010E2WE3 SMD 150uF 10V 0.1 Ohm Capacitor
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel
RoHS Compliant Yes Yes
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details