Win Source Part Number: 1039369-593D226X9020
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 593D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 375mOhm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): T491D226K016ZT; TR3C226K020C0375; TR3C226K016C0375; TPSC226K025R0400; TR3C226K025C0400; T494C226K020AT; T491C226K025AT;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-593D226X9020C2TE
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
22uF 20V Tantalum Capacitor, 6032 SMD, 375mR ESR, 125C Product overview: 593D226X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D226X9020C2TE3
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1039369-593D226X9020C2TE3 | 718-593D226X9020C2TE3TR-ND | 718-593D226X9020C2TE3DKR-ND | 59-593D226X9020C2TE3 | 593D226X9020C2TE3 | 593D226X9020C2TE3 | 593D226X9020C2TE3 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts |