Vishay Intertechnology, Inc. Tantalum Capacitors 593D157X9004B2TE3

Description
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 593D157X9004B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D157X9004B2TE3-ND
Tantalum Capacitors 593D157X9004B2TE3-ND
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D157X9004B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D157X9004B2TE3
Tantalum Capacitors 593D157X9004B2TE3
CAP TANT 150UF 10% 4V 1411

CAP TANT 150UF 10% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D157X9004B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D157X9004B2TE3
Capacitors - Tantalum Capacitors 593D157X9004B2TE3
CAP TANT 150UF 10% 4V 1411

CAP TANT 150UF 10% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 593D157X9004B2TE3-ND 593D157X9004B2TE3 593D157X9004B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details