Vishay Intertechnology, Inc. SMD 470uF 6.3V 0.1 Ohm Capacitor 593D477X06R3E2TE3

Description
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D477X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X06R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D477X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X06R3E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V 0.1 Ohm Capacitor
59-593D477X06R3E2TE3
SMD 470uF 6.3V 0.1 Ohm Capacitor 59-593D477X06R3E2TE3
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D477X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X06R3E2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: 593D477X06R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D477X06R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 593D477X06R3E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
593D477X06R3E2TE3-ND
Tantalum Capacitors 593D477X06R3E2TE3-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 593D477X06R3E2TE3 - 907547-593D477X06R3E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 593D477X06R3E2TE3
907547-593D477X06R3E2TE3
Tantalum Capacitors - 593D477X06R3E2TE3 907547-593D477X06R3E2TE3
Manufacturer: Vishay Win Source Part Number: 907547-593D477X06R3E 2TE3 Series: TANTAMOUNT®, 593D Operating Temperature Range: -55°C ~ 125°C Features: 470 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 100mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907547-593D477X06R3E2TE3
Series: TANTAMOUNT®, 593D
Operating Temperature Range: -55°C ~ 125°C
Features: 470 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric) 100mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 593D477X06R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D477X06R3E2TE3
Capacitors - Tantalum Capacitors 593D477X06R3E2TE3
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 593D477X06R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D477X06R3E2TE3
Tantalum Capacitors 593D477X06R3E2TE3
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay - 01N2140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
01N2140
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay 01N2140
Capacitor,470uF,6.3V DC,20-% Tol,20+% Tol

Capacitor,470uF,6.3VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-593D477X06R3E2TE3 593D477X06R3E2TE3-ND 907547-593D477X06R3E2TE3 593D477X06R3E2TE3 593D477X06R3E2TE3 01N2140
Product Name SMD 470uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - 593D477X06R3E2TE3 Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - T491B106K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers