Vishay Precision Group Tantalum Capacitors 593D226X9035E2WE3

Description
593D226X9035E2WE3
Request a Quote Datasheet
Description
593D226X9035E2WE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-593D226X9035E2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9035E2WE3CT-ND
Tantalum Capacitors 718-593D226X9035E2WE3CT-ND
593D226X9035E2WE3

593D226X9035E2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9035E2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9035E2WE3TR-ND
Tantalum Capacitors 718-593D226X9035E2WE3TR-ND
593D226X9035E2WE3

593D226X9035E2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-593D226X9035E2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-593D226X9035E2WE3DKR-ND
Tantalum Capacitors 718-593D226X9035E2WE3DKR-ND
593D226X9035E2WE3

593D226X9035E2WE3

Buy Now Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 66AJ2058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
66AJ2058
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 66AJ2058
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay - 01N1960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay
01N1960
Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay 01N1960
CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 35V, TANT, CASE E; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:770mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D226X9035E2WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D226X9035E2WE3
Capacitors - Tantalum Capacitors 593D226X9035E2WE3
593D226X9035E2WE3

593D226X9035E2WE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-593D226X9035E2WE3CT-ND 718-593D226X9035E2WE3DKR-ND 66AJ2058 593D226X9035E2WE3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 35V, Tant, Case E; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Tantalum Capacitors - 1814600 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details