Vishay Precision Group Tantalum Capacitors 593D476X9020E2TE3

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1039-1-ND
Tantalum Capacitors 718-1039-1-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1039-6-ND
Tantalum Capacitors 718-1039-6-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1039-2-ND
Tantalum Capacitors 718-1039-2-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-593D476X9020E2TE3
SMD 47uF 20V Capacitor 59-593D476X9020E2TE3
47uF 20V Tantalum Capacitor, 2917 SMD, 150mR ESR Product overview: 593D476X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9020E2TE3 can be used for catalog matching and distributor lookup.

47uF 20V Tantalum Capacitor, 2917 SMD, 150mR ESR Product overview: 593D476X9020E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D476X9020E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2507735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507735
Tantalum Capacitors 2507735
Tantalum Capacitors - SMD 47uF 20V 10%

Tantalum Capacitors - SMD 47uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507734
Tantalum Capacitors 2507734
Tantalum Capacitors - SMD 47uF 20V 10%

Tantalum Capacitors - SMD 47uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507735P
Tantalum Capacitors 2507735P
Tantalum Capacitors - SMD 47uF 20V 10%

Tantalum Capacitors - SMD 47uF 20V 10%

Supplier's Site
Capacitors - Tantalum Capacitors - 593D476X9020E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D476X9020E2TE3
Capacitors - Tantalum Capacitors 593D476X9020E2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site
Tantalum Capacitor, 47Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay - 65K3057 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay
65K3057
Tantalum Capacitor, 47Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay 65K3057
TANTALUM CAPACITOR, 47UF 20V 0.15 OHM 10%, 7343-43; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 20V 0.15 OHM 10%, 7343-43; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 20V, Tant, Case E Rohs Compliant Vishay - 70AH0593 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Tant, Case E Rohs Compliant Vishay
70AH0593
Cap, 47Uf, 20V, Tant, Case E Rohs Compliant Vishay 70AH0593
CAP, 47UF, 20V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 47UF, 20V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 593D476X9020E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D476X9020E2TE3
Tantalum Capacitors 593D476X9020E2TE3
CAP TANT 47UF 10% 20V 2917

CAP TANT 47UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1039-1-ND 718-1039-6-ND 59-593D476X9020E2TE3 2507735 593D476X9020E2TE3 65K3057 70AH0593 593D476X9020E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf 20V 0.15 Ohm 10%, 7343-43; Capacitance Vishay Cap, 47Uf, 20V, Tant, Case E Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details